STMicroelectronics, Inc. Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics UC2842BD1013TR

Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics - 07AH7235 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
07AH7235
Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics 07AH7235
PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, -40 TO 85DEG C; Input Voltage:30V; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 07AH7235
Product Name Pwm Controller, 500Khz, -40 To 85Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 201A Controller SMC-3 - 150C-D20JBD-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details