Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL AD822ARM-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859721-AD822ARM-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.33.0001
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859721-AD822ARM-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.33.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL - 859721-AD822ARM-REEL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL
859721-AD822ARM-REEL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL 859721-AD822ARM-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859721-AD822ARM-REEL Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859721-AD822ARM-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.33.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859721-AD822ARM-REEL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD822ARM-REEL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
Operational Amplifier IC - 687-CLC415AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers