Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN AD604AN

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909570-AD604AN Series: X-AMP® Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 2 Circuit - 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909570-AD604AN Series: X-AMP® Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 2 Circuit - 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN - 909570-AD604AN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN
909570-AD604AN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN 909570-AD604AN
Manufacturer: Analog Devices Inc. Win Source Part Number: 909570-AD604AN Series: X-AMP® Operating Temperature Range: -40°C ~ 85°C Features: Variable Gain Amplifier 2 Circuit - 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909570-AD604AN
Series: X-AMP®
Operating Temperature Range: -40°C ~ 85°C
Features: Variable Gain Amplifier 2 Circuit - 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD604AN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD604AN
IC AMP VGA DUAL ULN 40MA 24DIP

IC AMP VGA DUAL ULN 40MA 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909570-AD604AN AD604AN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD604AN Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 9130721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Number of Pins 8
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details