Win Source Part Number: 1143281-TSV622ILT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Cut Tape (CT),
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.14V/µs
Gain Bandwidth Product: 420 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 4 mV
Current - Supply: 29µA
Current - Output / Channel: 74 mA
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-10059-1,497-1005
Base Product Number: TSV622
Product Status: Obsolete
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
Dual CMOS Op Amp, 420kHz GBP, 5V, Rail-to-Rail, SOT-23-8 Product overview: TSV622ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 420kHz, 5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 420kHz, 5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV622ILT can be used for catalog matching and distributor lookup.
IC OPAMP GP 420KHZ RRO SOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC OPAMP GP 420KHZ RRO SOT23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1143281-TSV622ILT | 687-TSV622ILT | TSV622ILT | TSV622ILT | TSV622ILT |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 420kHz 5V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||
| VOS | 4 millivolts | 4 millivolts | |||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||
| GBW | 0.4200 MHz | 0.4200 MHz | |||
| Slew Rate | 0.1400 V/µs | 0.1900 V/µs | 1.40E-7 V/µs | 0.1400 V/µs |