Win Source Part Number: 1383766-TSV6192ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tube
Number of Circuits: 2
Standard Package: 100 pcs
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.08V/µs
Gain Bandwidth Product: 450 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 4 mV
Current - Supply: 10.5µA
Current - Output / Channel: 63 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: TSV6192
Product Status: Obsolete
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Rail to rail input/output CMOS op-amp Product overview: TSV6192ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6192ID can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1383766-TSV6192ID | TSV6192ID-ND | 687-TSV6192ID | TSV6192ID | TSV6192ID | TSV6192ID |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | ||
| VOS | 4 millivolts | 4 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.4500 MHz | 0.4500 MHz | ||||
| Slew Rate | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 0.0800 V/µs | 8.00E-8 V/µs |