The TSM109A is a monolithic dual comparator and shunt voltage reference IC with a fixed 2.5 V reference, offering 0.4% and 1% voltage precision. It operates over a supply range of 2 to 36 V and supports an operating temperature from -40°C to +105°C. The device is available in an SO-8 package with dimensions of 4.80 to 5.00 mm in length and 3.80 to 4.00 mm in width. Total supply current is 1.1 mA typ at 5 V with no load, input offset voltage is ±1 mV typ, and input bias current is 25 nA typ. The output saturation voltage is 250 mV typ at 4 mA sink current, and the input common-mode range includes ground. The voltage reference has a sink current capability of 1 to 100 mA. The SO-8 package is available in tape and reel format.
Dual Comparator & Voltage Reference IC, 2-Ch, 36V, SO, SM Product overview: TSM109AIDT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 36V, Precision Voltage Reference IC, Linear Comparators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM109AIDT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 692-TSM109AIDT |
| Product Name | Dual 36V Precision Voltage Reference IC |
| Package Type | Other; SO |