STMicroelectronics, Inc. PMIC - Battery Chargers TSM1051CD

Description
IC BATT CONTRL 8SO
Request a Quote Datasheet
Description
IC BATT CONTRL 8SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 497-4478-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
497-4478-5-ND
PMIC - Battery Chargers 497-4478-5-ND
IC BATT CONTRL 8SO

IC BATT CONTRL 8SO

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - TSM1051CD - 937722-TSM1051CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1051CD
937722-TSM1051CD
PMIC - PMIC - Battery Chargers - TSM1051CD 937722-TSM1051CD
Manufacturer: STMicroelectronics Win Source Part Number: 937722-TSM1051CD Operating Temperature Range: 0°C ~ 85°C (TA) Features: Charger IC - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TSM1051 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4478-5-NDR, -497-4478-5-NDR, 497-4478-5, 1805-TSM1051CD, -497-4478-5

Manufacturer: STMicroelectronics
Win Source Part Number: 937722-TSM1051CD
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Charger IC - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSM1051
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4478-5-NDR, -497-4478-5-NDR, 497-4478-5, 1805-TSM1051CD, -497-4478-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - TSM1051CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
TSM1051CD
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers TSM1051CD
IC BATT CONTRL 8SO

IC BATT CONTRL 8SO

Supplier's Site
Battery Chargers - TSM1051CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
TSM1051CD
Battery Chargers TSM1051CD
Charger IC 8-SOIC

Charger IC 8-SOIC

Buy Now Datasheet
PMIC - Battery Chargers - TSM1051CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
TSM1051CD
PMIC - Battery Chargers TSM1051CD
IC BATT CONTRL 8SO

IC BATT CONTRL 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 497-4478-5-ND 937722-TSM1051CD TSM1051CD TSM1051CD TSM1051CD
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - TSM1051CD Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - ICC80QSGXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6291-2CRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details