STMicroelectronics, Inc. Linear - Linear - Amplifiers - Special Purpose - TSM103IDT TSM103IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 101348-TSM103IDT Packaging: Reel - TR Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 101348-TSM103IDT Packaging: Reel - TR Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - TSM103IDT - 101348-TSM103IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TSM103IDT
101348-TSM103IDT
Linear - Linear - Amplifiers - Special Purpose - TSM103IDT 101348-TSM103IDT
Manufacturer: STMicroelectronics Win Source Part Number: 101348-TSM103IDT Packaging: Reel - TR Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 101348-TSM103IDT
Packaging: Reel - TR
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Special Purpose Amplifiers - 497-5786-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-5786-2-ND
Special Purpose Amplifiers 497-5786-2-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 0.9MHz 16V Special Purpose Amplifier Ic
771-TSM103IDT
Dual 0.9MHz 16V Special Purpose Amplifier Ic 771-TSM103IDT
Dual Op-Amp, 0.9MHz GBW, 4mV Vos, 16V, SO-8 Product overview: TSM103IDT from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, 16V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 0.9MHz, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103IDT can be used for catalog matching and distributor lookup.

Dual Op-Amp, 0.9MHz GBW, 4mV Vos, 16V, SO-8 Product overview: TSM103IDT from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, 16V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 0.9MHz, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Special Purpose Amplifiers - TSM103IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TSM103IDT
Special Purpose Amplifiers TSM103IDT
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM103IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM103IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSM103IDT
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site
Linear - Amplifiers - Special Purpose - TSM103IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TSM103IDT
Linear - Amplifiers - Special Purpose TSM103IDT
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 101348-TSM103IDT 497-5786-2-ND 771-TSM103IDT TSM103IDT TSM103IDT TSM103IDT
Product Name Linear - Linear - Amplifiers - Special Purpose - TSM103IDT Special Purpose Amplifiers Dual 0.9MHz 16V Special Purpose Amplifier Ic Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751401QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Precision Dual Micropower CMOS Operational Amplifier - ALD2731APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers