STMicroelectronics PMIC - PMIC - Battery Chargers - TSM101ID TSM101ID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 107525-TSM101ID Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 107525-TSM101ID Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM101ID - 107525-TSM101ID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM101ID
107525-TSM101ID
PMIC - PMIC - Battery Chargers - TSM101ID 107525-TSM101ID
Manufacturer: STMicroelectronics Win Source Part Number: 107525-TSM101ID Packaging: Tube/Rail Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 107525-TSM101ID
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 107525-TSM101ID
Product Name PMIC - PMIC - Battery Chargers - TSM101ID
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products