STMicroelectronics PMIC - PMIC - Battery Chargers - TSM101CN TSM101CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054168-TSM101CN Packaging: Tube/Rail Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054168-TSM101CN Packaging: Tube/Rail Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM101CN - 054168-TSM101CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM101CN
054168-TSM101CN
PMIC - PMIC - Battery Chargers - TSM101CN 054168-TSM101CN
Manufacturer: STMicroelectronics Win Source Part Number: 054168-TSM101CN Packaging: Tube/Rail Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-DIP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054168-TSM101CN
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-DIP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 054168-TSM101CN
Product Name PMIC - PMIC - Battery Chargers - TSM101CN
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - FAN5405BUCX-ON - Lingto Electronic Limited
Specs
Cell Type Li-Ion
View Details