STMicroelectronics PMIC - PMIC - Battery Chargers - TSM101CDT TSM101CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111961-TSM101CDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111961-TSM101CDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM101CDT - 111961-TSM101CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM101CDT
111961-TSM101CDT
PMIC - PMIC - Battery Chargers - TSM101CDT 111961-TSM101CDT
Manufacturer: STMicroelectronics Win Source Part Number: 111961-TSM101CDT Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 111961-TSM101CDT
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 111961-TSM101CDT
Product Name PMIC - PMIC - Battery Chargers - TSM101CDT
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
PMIC - Battery Chargers - ISL9201IRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 900 mA
View Details
BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24086DRCR - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
Battery Chargers - ICC80QSGXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers