STMicroelectronics, Inc. PMIC - PMIC - Battery Chargers - TSM101ACD TSM101ACD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035342-TSM101ACD Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035342-TSM101ACD Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM101ACD - 035342-TSM101ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM101ACD
035342-TSM101ACD
PMIC - PMIC - Battery Chargers - TSM101ACD 035342-TSM101ACD
Manufacturer: STMicroelectronics Win Source Part Number: 035342-TSM101ACD Packaging: Reel - TR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SO Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 32V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035342-TSM101ACD
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SO
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 32V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 035342-TSM101ACD
Product Name PMIC - PMIC - Battery Chargers - TSM101ACD
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - ISL6255AHAZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
Charge Current 2600 mA
View Details