STMicroelectronics, Inc. Precision Voltage Reference IC TSM1014ID

Description
Low Consumption Voltage and Current Controller for Battery Chargers and Adaptors Product overview: TSM1014ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1014ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Consumption Voltage and Current Controller for Battery Chargers and Adaptors Product overview: TSM1014ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1014ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TSM1014ID
Precision Voltage Reference IC 693-TSM1014ID
Low Consumption Voltage and Current Controller for Battery Chargers and Adaptors Product overview: TSM1014ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1014ID can be used for catalog matching and distributor lookup.

Low Consumption Voltage and Current Controller for Battery Chargers and Adaptors Product overview: TSM1014ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1014ID can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - TSM1014ID-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TSM1014ID-ND
Voltage Reference TSM1014ID-ND
Series Voltage Reference IC Fixed 1.25V V ±1% 2.5mA 8-SOIC

Series Voltage Reference IC Fixed 1.25V V ±1% 2.5mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TSM1014ID - 1274760-TSM1014ID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TSM1014ID
1274760-TSM1014ID
PMIC - PMIC - Voltage Reference - TSM1014ID 1274760-TSM1014ID
Manufacturer: STMicroelectronics Win Source Part Number: 1274760-TSM1014ID Packaging: Tube Mounting Style: SMD Tolerance: ±1% Output Type: Fixed Supply Current: 50mA Reference Type: Series Output Current: 2.5mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Family Part Number: TSM1014 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 4.5V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274760-TSM1014ID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Output Type: Fixed
Supply Current: 50mA
Reference Type: Series
Output Current: 2.5mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Family Part Number: TSM1014
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 4.5V ~ 28V

Buy Now
PMIC - Voltage Reference - TSM1014ID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TSM1014ID
PMIC - Voltage Reference TSM1014ID
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TSM1014ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TSM1014ID
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TSM1014ID
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TSM1014ID TSM1014ID-ND 1274760-TSM1014ID TSM1014ID TSM1014ID
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TSM1014ID PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SO SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 C (32 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type Series Series
IQ 50 mA 50 mA 50 mA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR4525ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
LM136-2.5-N Voltage Reference Diode - LM236H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details