STMicroelectronics, Inc. PMIC - PMIC - Battery Chargers - TSM1014AIDT TSM1014AIDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 123033-TSM1014AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 123033-TSM1014AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1014AIDT - 123033-TSM1014AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1014AIDT
123033-TSM1014AIDT
PMIC - PMIC - Battery Chargers - TSM1014AIDT 123033-TSM1014AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 123033-TSM1014AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123033-TSM1014AIDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 123033-TSM1014AIDT
Product Name PMIC - PMIC - Battery Chargers - TSM1014AIDT
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24200DGN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 500 mA
View Details
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057SN - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details