STMicroelectronics PMIC - PMIC - Battery Chargers - TSM1012AIDT TSM1012AIDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035340-TSM1012AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035340-TSM1012AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1012AIDT - 035340-TSM1012AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1012AIDT
035340-TSM1012AIDT
PMIC - PMIC - Battery Chargers - TSM1012AIDT 035340-TSM1012AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035340-TSM1012AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035340-TSM1012AIDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 035340-TSM1012AIDT
Product Name PMIC - PMIC - Battery Chargers - TSM1012AIDT
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2323055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSDSO
Pins 24
Operating Temperature 150 C (302 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2105532 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details