Manufacturer: STMicroelectronics
Win Source Part Number: 1274756-TSM1011ID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.5%
Output Type: Fixed
Supply Current: 50mA
Reference Type: Series
Output Current: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: TSM1011
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.545V
Parts Input Voltage (V): 4.5V ~ 28V
Series Voltage Reference IC Fixed 2.545V V ±0.5% 1mA 8-SOIC
Constant Voltage and Constant Current Controller Product overview: TSM1011ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1011ID can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.5% 8SO
IC VREF SERIES 0.5% 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1274756-TSM1011ID | 497-5437-5-ND | 693-TSM1011ID | TSM1011ID | TSM1011ID |
| Product Name | PMIC - PMIC - Voltage Reference - TSM1011ID | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 50 mA | 50 mA | 50 mA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | |
| Type | Series | Series | |||
| Accuracy | 0.5000 % |