STMicroelectronics, Inc. PMIC - PMIC - Battery Chargers - TSM1011AIDT TSM1011AIDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035339-TSM1011AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035339-TSM1011AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - TSM1011AIDT - 035339-TSM1011AIDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - TSM1011AIDT
035339-TSM1011AIDT
PMIC - PMIC - Battery Chargers - TSM1011AIDT 035339-TSM1011AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035339-TSM1011AIDT Packaging: Reel - TR Current - Charging: Constant Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035339-TSM1011AIDT
Packaging: Reel - TR
Current - Charging: Constant
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 035339-TSM1011AIDT
Product Name PMIC - PMIC - Battery Chargers - TSM1011AIDT
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products