STMicroelectronics, Inc. Precision Voltage Reference IC TSM1011AID

Description
Constant Voltage and Constant Current Controller Product overview: TSM1011AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1011AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Constant Voltage and Constant Current Controller Product overview: TSM1011AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1011AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TSM1011AID
Precision Voltage Reference IC 693-TSM1011AID
Constant Voltage and Constant Current Controller Product overview: TSM1011AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1011AID can be used for catalog matching and distributor lookup.

Constant Voltage and Constant Current Controller Product overview: TSM1011AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1011AID can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Reference - 497-5436-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-5436-5-ND
Voltage Reference 497-5436-5-ND
Series Voltage Reference IC Fixed 2.545V V ±1% 1mA 8-SOIC

Series Voltage Reference IC Fixed 2.545V V ±1% 1mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TSM1011AID - 1274755-TSM1011AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TSM1011AID
1274755-TSM1011AID
PMIC - PMIC - Voltage Reference - TSM1011AID 1274755-TSM1011AID
Manufacturer: STMicroelectronics Win Source Part Number: 1274755-TSM1011AID Packaging: Tube Mounting Style: SMD Tolerance: ±1% Output Type: Fixed Supply Current: 50mA Reference Type: Series Output Current: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1052; ; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: TSM1011 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.545V Parts Input Voltage (V): 4.5V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274755-TSM1011AID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Output Type: Fixed
Supply Current: 50mA
Reference Type: Series
Output Current: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1052; ;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: TSM1011
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.545V
Parts Input Voltage (V): 4.5V ~ 28V

Buy Now
PMIC - Voltage Reference - TSM1011AID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TSM1011AID
PMIC - Voltage Reference TSM1011AID
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TSM1011AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TSM1011AID
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TSM1011AID
IC VREF SERIES 1% 8SO

IC VREF SERIES 1% 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TSM1011AID 497-5436-5-ND 1274755-TSM1011AID TSM1011AID TSM1011AID
Product Name Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - TSM1011AID PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Type Series Series
IQ 50 mA 50 mA 50 mA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR292GT9 - Lingto Electronic Limited
Specs
IQ 0.0180 mA
View Details
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Precision Low Power FGA Voltage References - ISL60002DIH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 20 ppm/C
View Details
8 suppliers