STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - TSL1014IYFT TSL1014IYFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035322-TSL1014IYFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035322-TSL1014IYFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TSL1014IYFT - 035322-TSL1014IYFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TSL1014IYFT
035322-TSL1014IYFT
PMIC - PMIC - Display Drivers - TSL1014IYFT 035322-TSL1014IYFT
Manufacturer: STMicroelectronics Win Source Part Number: 035322-TSL1014IYFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035322-TSL1014IYFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 5.5 V to 16.8 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TSL1014IYFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TSL1014IYFT
Display Drivers TSL1014IYFT
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 035322-TSL1014IYFT TSL1014IYFT
Product Name PMIC - PMIC - Display Drivers - TSL1014IYFT Display Drivers
Supply Voltage Other; 5.5 V ~ 16.8 V Other; 5.5V ~ 16.8V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details