STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - TSL1014IFT TSL1014IFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 118822-TSL1014IFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 118822-TSL1014IFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TSL1014IFT - 118822-TSL1014IFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TSL1014IFT
118822-TSL1014IFT
PMIC - PMIC - Display Drivers - TSL1014IFT 118822-TSL1014IFT
Manufacturer: STMicroelectronics Win Source Part Number: 118822-TSL1014IFT Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 5.5 V to 16.8 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 118822-TSL1014IFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 5.5 V to 16.8 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - TSL1014IFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TSL1014IFT
Display Drivers TSL1014IFT
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 118822-TSL1014IFT TSL1014IFT
Product Name PMIC - PMIC - Display Drivers - TSL1014IFT Display Drivers
Supply Voltage Other; 5.5 V ~ 16.8 V Other; 5.5V ~ 16.8V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Dual Interface Transceiver IC - 704-74AHCT2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Pins 8 #
View Details
Telecom - SI3205-B-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details