STMicroelectronics, Inc. Display Drivers TSL1014IF

Description
LCD Driver 48-TQFP (7x7)
Request a Quote Datasheet
Description
LCD Driver 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - TSL1014IF-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
TSL1014IF-ND
Display Drivers TSL1014IF-ND
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - TSL1014IF - 1274738-TSL1014IF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TSL1014IF
1274738-TSL1014IF
PMIC - PMIC - Display Drivers - TSL1014IF 1274738-TSL1014IF
Manufacturer: STMicroelectronics Win Source Part Number: 1274738-TSL1014IF Packaging: Tray Mounting Style: SMD Supply Current: 6mA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: TSL1014 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 16.8V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274738-TSL1014IF
Packaging: Tray
Mounting Style: SMD
Supply Current: 6mA
Display Type: LCD
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TSL1014
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 16.8V

Buy Now
Display Drivers - TSL1014IF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TSL1014IF
Display Drivers TSL1014IF
LCD Driver 48-TQFP (7x7)

LCD Driver 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSL1014IF-ND 1274738-TSL1014IF TSL1014IF
Product Name Display Drivers PMIC - PMIC - Display Drivers - TSL1014IF Display Drivers
Supply Voltage Other; 5.5V ~ 16.8V Other; 5.5V ~ 16.8V Other; 5.5V ~ 16.8V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details