STMicroelectronics, Inc. TVS - TVS - Thyristors - TSI220B1RL TSI220B1RL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 798476-TSI220B1RL Series: TSI Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 330V Current - Hold (Ih): 150mA Family Name: TSI220B1 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP4290F3DR-S; TSI220B1; SMP30-220; SMP30-240; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 798476-TSI220B1RL Series: TSI Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 330V Current - Hold (Ih): 150mA Family Name: TSI220B1 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP4290F3DR-S; TSI220B1; SMP30-220; SMP30-240; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TSI220B1RL - 798476-TSI220B1RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TSI220B1RL
798476-TSI220B1RL
TVS - TVS - Thyristors - TSI220B1RL 798476-TSI220B1RL
Manufacturer: STMicroelectronics Win Source Part Number: 798476-TSI220B1RL Series: TSI Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 200pF Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 330V Current - Hold (Ih): 150mA Family Name: TSI220B1 Categories: Circuit Protection Alternative Parts (Cross-Reference): TISP4290F3DR-S; TSI220B1; SMP30-220; SMP30-240; Introduction Date: June 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 798476-TSI220B1RL
Series: TSI
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 200pF
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Part Status: Obsolete(EOL)
Voltage - Breakover: 330V
Current - Hold (Ih): 150mA
Family Name: TSI220B1
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TISP4290F3DR-S; TSI220B1; SMP30-220; SMP30-240;
Introduction Date: June 29, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 798476-TSI220B1RL
Product Name TVS - TVS - Thyristors - TSI220B1RL
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Soft Starter Modules - STT800N18P55 - Infineon Technologies AG
Specs
Package Type BG-PS55A-1, BG-PS55-1
Standards and Certifications RoHS
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details