STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IN TSH93IN

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101422-TSH93IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 3 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 18 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 4 mV
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101422-TSH93IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 3 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 18 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 4 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IN - 1101422-TSH93IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IN
1101422-TSH93IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IN 1101422-TSH93IN
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101422-TSH93IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 3 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 18 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 4 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101422-TSH93IN
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 110 V/µs
Gain Bandwidth Product: 150 MHz
Number of Channels: 3
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 15 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 18 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 4 mV

Buy Now
150MHz DIP Operational Amplifier IC - 687-TSH93IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz DIP Operational Amplifier IC
687-TSH93IN
150MHz DIP Operational Amplifier IC 687-TSH93IN
TRIPLE OP-AMP, 6000uV OFFSET-MAX, 150MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: TSH93IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH93IN can be used for catalog matching and distributor lookup.

TRIPLE OP-AMP, 6000uV OFFSET-MAX, 150MHz BAND WIDTH, PDIP14, PLASTIC, DIP-14 Product overview: TSH93IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH93IN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1101422-TSH93IN 687-TSH93IN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IN 150MHz DIP Operational Amplifier IC
Supply Voltage (VS) 6 volts 6 volts
VOS 4 millivolts
IBIAS 15 µA
GBW 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD704AR-16 - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.8000 MHz
View Details
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
Analog - MTLT1028QH - Micross Components, Inc.
Micross Components, Inc.
View Details