General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
4-Ch 100MHz Op Amp, Rail-to-Rail, 5V Dual, TSSOP Product overview: TSH75CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100MHz, 5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH75CPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035315-TSH75CPT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 16TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
IC OPAMP GP 4 CIRCUIT 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8158-2-ND | 687-TSH75CPT | 035315-TSH75CPT | TSH75CPT | TSH75CPT | TSH75CPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 100MHz 5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH75CPT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 8.2 milliamps | 9.8 milliamps | 8.2 milliamps | 8.2 milliamps | ||
| Slew Rate | 118 V/µs | 105 V/µs | 118 V/µs | 1.18E-4 V/µs | 118 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |