STMicroelectronics, Inc. 100MHz 6V 80V TSSOP Operational Amplifier IC TSH71CPT

Description
100MHz Rail-to-Rail Op Amp, 1-Ch, 6V, TSSOP, 80V/µs Product overview: TSH71CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH71CPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100MHz Rail-to-Rail Op Amp, 1-Ch, 6V, TSSOP, 80V/µs Product overview: TSH71CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH71CPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 6V 80V TSSOP Operational Amplifier IC - 687-TSH71CPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 6V 80V TSSOP Operational Amplifier IC
687-TSH71CPT
100MHz 6V 80V TSSOP Operational Amplifier IC 687-TSH71CPT
100MHz Rail-to-Rail Op Amp, 1-Ch, 6V, TSSOP, 80V/µs Product overview: TSH71CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH71CPT can be used for catalog matching and distributor lookup.

100MHz Rail-to-Rail Op Amp, 1-Ch, 6V, TSSOP, 80V/µs Product overview: TSH71CPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 80V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 80V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH71CPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CPT - 091207-TSH71CPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CPT
091207-TSH71CPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CPT 091207-TSH71CPT
Manufacturer: STMicroelectronics Win Source Part Number: 091207-TSH71CPT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 100MHz Amplifier Type: General Purpose Slew Rate: 118 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 800μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 9.8mA Channel Output Current: 55mA Gain Bandwidth Product (GBP): 65MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091207-TSH71CPT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH71CPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH71CPT
IC OPAMP GP 1 CIRCUIT 8TSSOP

IC OPAMP GP 1 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSH71CPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH71CPT
Instrumentation, OP Amps, Buffer Amps TSH71CPT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSH71CPT 091207-TSH71CPT TSH71CPT TSH71CPT
Product Name 100MHz 6V 80V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH71CPT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 6 volts 3 to 12 volts
Slew Rate 105 V/µs 118 V/µs 118 V/µs
Bandwidth 65 MHz 65 MHz 100 MHz 100 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products