STMicroelectronics, Inc. RF Amplifiers TSH690IDT

Description
RF Amplifier IC Cellular, GSM, TDMA 40MHz ~ 1GHz 8-SOIC
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GSM, TDMA 40MHz ~ 1GHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 497-8350-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
497-8350-2-ND
RF Amplifiers 497-8350-2-ND
RF Amplifier IC Cellular, GSM, TDMA 40MHz ~ 1GHz 8-SOIC

RF Amplifier IC Cellular, GSM, TDMA 40MHz ~ 1GHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - TSH690IDT
1114627-TSH690IDT
RF Amplifiers - TSH690IDT 1114627-TSH690IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114627-TSH690IDT Packaging: Reel - TR Test Frequency: 900MHz Frequency: 40MHz to 1GHz Gain: 30dB Noise Figure: 5.4dB P1dB: 14.3dBm (26.9mW) RF Type: Cellular, GSM, TDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 105mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114627-TSH690IDT
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 40MHz to 1GHz
Gain: 30dB
Noise Figure: 5.4dB
P1dB: 14.3dBm (26.9mW)
RF Type: Cellular, GSM, TDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.5 V to 5 V
Operating Supply Current: 105mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TSH690IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
TSH690IDT
RF and Wireless - RF Amplifiers TSH690IDT
IC AMP CELLULAR 40MHZ-1GHZ 8SOIC

IC AMP CELLULAR 40MHZ-1GHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 497-8350-2-ND 1114627-TSH690IDT TSH690IDT
Product Name RF Amplifiers RF Amplifiers - TSH690IDT RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, TDMA RF Microwave
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - BGA8U1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5150 to 5850 MHz
Output Power -5 dBm
View Details
2 suppliers