STMicroelectronics Electronic Wholesale - TSH512CYFT TSH512CYFT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274717-TSH512CYFT Packaging: Reel Applications: General Purpose Frequency: 400kHz ~ 11MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Transmitting Current: 19.6mA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274717-TSH512CYFT Packaging: Reel Applications: General Purpose Frequency: 400kHz ~ 11MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Transmitting Current: 19.6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TSH512CYFT - 1274717-TSH512CYFT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TSH512CYFT
1274717-TSH512CYFT
Electronic Wholesale - TSH512CYFT 1274717-TSH512CYFT
Manufacturer: STMicroelectronics Win Source Part Number: 1274717-TSH512CYFT Packaging: Reel Applications: General Purpose Frequency: 400kHz ~ 11MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 5.5V Transmitting Current: 19.6mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1274717-TSH512CYFT
Packaging: Reel
Applications: General Purpose
Frequency: 400kHz ~ 11MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 5.5V
Transmitting Current: 19.6mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1274717-TSH512CYFT
Product Name Electronic Wholesale - TSH512CYFT
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details