Hi-fi stereo/mono infrared transmitter and stereo sub-carrier generator Product overview: TSH512CYFT from STMicroelectronics is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TSH512CYFT can be used for catalog matching and distributor lookup.
RF Transmitter FM 400kHz ~ 11MHz PCB, Surface Mount Antenna 44-LQFP
RF Transmitter FM 400kHz ~ 11MHz PCB, Surface Mount Antenna 44-LQFP
RF TX IC FM 400KHZ-11MHZ 44LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-TSH512CYFT | 497-11998-2-ND | TSH512CYFT | TSH512CYFT |
| Product Name | Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Cut Tape | Surface Mount; 44-LQFP | Surface Mount; 44-LQFP | |
| Features | RoHS | Antenna Connector | RoHS | |
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts |
| Device Type | Transmitter | |||
| Applications | General Purpose | General Purpose |