Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transmitter 285MHz ~ 445MHz 13dBm 115.2kbps Antenna SOT-23-6
RF Transmitter 285MHz ~ 445MHz 13dBm 115.2kbps Antenna SOT-23-6
RF Transmitter 285MHz ~ 445MHz 13dBm 115.2kbps Antenna SOT-23-6
RF XMITTER 285-445MHZ SOT23-6 Product overview: MICRF114T-I/OT from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 445MHZ, SOT23. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 445MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF114T-I/OT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1373293-MICRF114T-I/
Category: RF and Wireless - RF Transmitters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Frequency: 285MHz ~ 445MHz
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: MICRF114
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.6V
Power - Output: 13dBm
Current - Transmitting: 11mA
Data Rate (Max): 115.2kbps
RF Transmitter 285MHz ~ 445MHz 13dBm 115.2kbps Antenna SOT-23-6
115.2Kbps 285MHz~445MHz SOT-23-6 RF Transceiver ICs ROHS
RF XMITTER 285-445MHZ SOT23-6
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transceivers | RF Transmitters |
| Product Number | MICRF114T-I/OT | MICRF114T-I/OTCT-ND | 871-MICRF114T-I/OT | 1373293-MICRF114T-I/OT | MICRF114T-I/OT | MICRF114T-I/OT | MICRF114T-I/OT |
| Product Name | RF Transmitter Module | RF Transmitters | 445MHZ SOT23 Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters | Radio Frequency Chip/Antenna >> RF Transceiver ICs | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | Transmitter | |||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 285 to 445 MHz | 285 to 445 MHz | 285 to 445 MHz | 285 to 445 MHz | 285 to 445 MHz | ||
| Output Power | 13 dBm | 13 dBm | 13 dBm | 13 dBm | |||
| Package Type | Surface Mount; SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | Surface Mount; SOT-23-6 |