Manufacturer: STMicroelectronics
Win Source Part Number: 035309-TSH512CFT
Packaging: Reel - TR
Applications: Infrared Headsets, Infrared Hi-Fi Stereo Transmitters
Frequency: 400kHz to 11MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 16mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 44-LQFP
Supply Voltage - Operating: 2.3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Hi-fi stereo/mono infrared transmitter and stereo sub-carrier generator Product overview: TSH512CFT from STMicroelectronics is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TSH512CFT can be used for catalog matching and distributor lookup.
RF Transmitter FM 400kHz ~ 11MHz PCB, Surface Mount Antenna 44-LQFP
RF Transmitter FM 400kHz ~ 11MHz PCB, Surface Mount Antenna 44-LQFP
RF Transmitter FM 400kHz ~ 11MHz PCB, Surface Mount Antenna 44-LQFP
RF TX IC FM 400KHZ-11MHZ 44LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 035309-TSH512CFT | 871-TSH512CFT | 497-8153-2-ND | TSH512CFT | TSH512CFT |
| Product Name | RF Transmitters - TSH512CFT | Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 0.4000 to 11 MHz | 0.4000 to 11 MHz | 0.4000 to 11 MHz | ||
| Supply Voltage | 2.3 to 5.5 volts | 5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |
| Package Type | Tape and Reel | Surface Mount; 44-LQFP | Surface Mount; 44-LQFP | ||
| Features | RoHS | Antenna Connector | RoHS |