Dual FM receiver with audio amplifiers Product overview: TSH511CF from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TSH511CF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 129408-TSH511CF
Packaging: Tray
Applications: Infrared Headsets, Infrared Hi-Fi Stereo Transmitters
Frequency: 2.3MHz and 2.8MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Modulation or Protocol: FM
Current - Receiving: 15mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RF RX FM 2.3MHZ/2.8MHZ 44TQFP
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TSH511CF | 129408-TSH511CF | TSH511CF | TSH511CF |
| Product Name | Dual Rf Receiver | RF Receivers - TSH511CF | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Tray | 44-TQFP (10x10) | Surface Mount; Surface Mount | Surface Mount; 44-LQFP |
| Features | RoHS | RoHS | ||
| Supply Voltage | 5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | 2.3 to 5.5 volts |
| Supply Current | 15 mA | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |