STMicroelectronics, Inc. RF Receivers TSH511CF

Description
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)
Request a Quote Datasheet
Description
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 497-2322-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
497-2322-ND
RF Receivers 497-2322-ND
- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)

- RF Receiver FM 2.3MHz ~ 2.8MHz -95dBm PCB, Surface Mount 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-2322-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 2.3 to 2.8 MHz
Bias Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 100316QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF Receivers - SI4632-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RFID, RF Access, Monitoring ICs - RF-HDT-SJLS-G1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Operating Frequency 13.56 MHz
View Details
2 suppliers