Current Feedback Amplifier 1 Circuit SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1114626-TSH350ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 550MHz
Amplifier Type: Current Feedback
Slew Rate: 940 V/μs
Current - Input Bias: 12μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V, ±2.25 V to 2.75 V
Operating Supply Current: 4.1mA
Channel Output Current: 210mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Op Amp, 550MHz GBW, 4mV Vos, 1Ch, SOT-23-5, SM Product overview: TSH350ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH350ILT can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-4466-2-ND | 1114626-TSH350ILT | 687-TSH350ILT | TSH350ILT | TSH350ILT | TSH350ILT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH350ILT | 550MHz SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | 4.1 milliamps | ||
| Slew Rate | 940 V/µs | 940 V/µs | 940 V/µs | 9.40E-4 V/µs | 940 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | Surface Mount | SOT; SC-74A, SOT-753 | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 volts |