Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
Current Sense Amplifier 1 Circuit 8-MiniSO
IC CURR SENSE 1 CIRCUIT 8MINISO
CURRENT SENSE AMP, 820 KHZ, MINISOIC-8 ROHS COMPLIANT: YES
Current Sense Amplifier 1 Circuit 8-MiniSO
IC CURR SENSE 1 CIRCUIT 8MINISO
IC CURR SENSE 1 CIRCUIT 8MINISO
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSC2010IYSTTR-ND | TSC2010IYST | 36AJ4571 | TSC2010IYST | TSC2010IYST | TSC2010IYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amp, 820 Khz, Minisoic-8 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | |||
| Slew Rate | 7.5 V/µs | 7.5 V/µs | 7.5 V/µs | 7.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Supply Voltage (VS) | 2.7 volts | 2.7 volts |