STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IYPT TSC103IYPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901277-TSC103IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC103 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-10740-6, -497-10740-1, -497-10740-2, 497-10740-1, 497-10740-2, -497-10740-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901277-TSC103IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC103 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-10740-6, -497-10740-1, -497-10740-2, 497-10740-1, 497-10740-2, -497-10740-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IYPT - 901277-TSC103IYPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IYPT
901277-TSC103IYPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IYPT 901277-TSC103IYPT
Manufacturer: STMicroelectronics Win Source Part Number: 901277-TSC103IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC103 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-10740-6, -497-10740-1, -497-10740-2, 497-10740-1, 497-10740-2, -497-10740-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901277-TSC103IYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 8-TSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSC103
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-10740-6, -497-10740-1, -497-10740-2, 497-10740-1, 497-10740-2, -497-10740-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 901277-TSC103IYPT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IYPT
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548324-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details