STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1031IYPT TSC1031IYPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937657-TSC1031IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC1031 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -497-10694-1, -497-10694-2, 497-10694-6, 497-10694-2, 497-10694-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937657-TSC1031IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC1031 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -497-10694-1, -497-10694-2, 497-10694-6, 497-10694-2, 497-10694-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1031IYPT - 937657-TSC1031IYPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1031IYPT
937657-TSC1031IYPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1031IYPT 937657-TSC1031IYPT
Manufacturer: STMicroelectronics Win Source Part Number: 937657-TSC1031IYPT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSC1031 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -497-10694-1, -497-10694-2, 497-10694-6, 497-10694-2, 497-10694-1

Manufacturer: STMicroelectronics
Win Source Part Number: 937657-TSC1031IYPT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSC1031
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-10694-1, -497-10694-2, 497-10694-6, 497-10694-2, 497-10694-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 937657-TSC1031IYPT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC1031IYPT
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 - TLE4973-R120T5-U-S0010 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details