12-Bit 40MS/s Dual Channel ADC, TQFP, Diff Input Product overview: TSA1203IF from STMicroelectronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TSA1203IF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1094267-TSA1203IF
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.25 V to 2.7 V
Digital Supply Voltage: 2.25 V to 2.7 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): AD9248BCPZ-20; TSA1203IFT; TSA1204IF;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 12BIT PIPELINED 48TQFP
IC ADC 12BIT PIPELINED 48TQFP
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-TSA1203IF | 1094267-TSA1203IF | 497-4125-ND | TSA1203IF | TSA1203IF | TSA1203IF |
| Product Name | Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TSA1203IF | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel, Analog | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-LQFP | 48-LQFP | QFP; 48-LQFP | |
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 271 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |