STMicroelectronics, Inc. Linear - Linear - Comparators - TS985IJT TS985IJT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901267-TS985IJT Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull 6-CSP (1.2x0.80) Package: 6-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: TS985 Categories: Integrated Circuits (ICs) Case / Package: 6-CSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-TS985IJTCT, 497-16669-6, 497-TS985IJTDKR, -1138-TS985IJTTR, -1138-TS985IJTCT, -1138-TS985IJTDKR, 497-16669-1-ND, 497-16669-1, 497-TS985IJTTR, 497-16669-6-ND, 497-16669-2, 497-16669-2-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901267-TS985IJT Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull 6-CSP (1.2x0.80) Package: 6-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: TS985 Categories: Integrated Circuits (ICs) Case / Package: 6-CSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-TS985IJTCT, 497-16669-6, 497-TS985IJTDKR, -1138-TS985IJTTR, -1138-TS985IJTCT, -1138-TS985IJTDKR, 497-16669-1-ND, 497-16669-1, 497-TS985IJTTR, 497-16669-6-ND, 497-16669-2, 497-16669-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS985IJT - TS985IJT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS985IJT
TS985IJT
Linear - Linear - Comparators - TS985IJT TS985IJT
Manufacturer: STMicroelectronics Win Source Part Number: 901267-TS985IJT Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull 6-CSP (1.2x0.80) Package: 6-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: TS985 Categories: Integrated Circuits (ICs) Case / Package: 6-CSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-TS985IJTCT, 497-16669-6, 497-TS985IJTDKR, -1138-TS985IJTTR, -1138-TS985IJTCT, -1138-TS985IJTDKR, 497-16669-1-ND, 497-16669-1, 497-TS985IJTTR, 497-16669-6-ND, 497-16669-2, 497-16669-2-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 901267-TS985IJT
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)
Package: 6-UFBGA, CSPBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS985
Categories: Integrated Circuits (ICs)
Case / Package: 6-CSP (1.2x0.80)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-TS985IJTCT, 497-16669-6, 497-TS985IJTDKR, -1138-TS985IJTTR, -1138-TS985IJTCT, -1138-TS985IJTDKR, 497-16669-1-ND, 497-16669-1, 497-TS985IJTTR, 497-16669-6-ND, 497-16669-2, 497-16669-2-ND

Buy Now Datasheet
Comparators - 497-TS985IJTTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Buy Now Datasheet
Comparators - 497-TS985IJTCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Buy Now Datasheet
Comparators - 497-TS985IJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Comparator General Purpose Push-Pull 6-CSP (1.2x0.80)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS985IJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS985IJT
Integrated Circuits (ICs) - Linear - Comparators TS985IJT
IC COMPARATOR 1 GEN PUR 6CSP

IC COMPARATOR 1 GEN PUR 6CSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS985IJT 497-TS985IJTTR-ND TS985IJT
Product Name Linear - Linear - Comparators - TS985IJT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM54LS85W/883 - Rochester Electronics
Specs
Type Magnitude
Package Type Other; FL16
Logic Family TTL
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details