STMicroelectronics, Inc. Comparators TS884IQ4T

Description
Comparator General Purpose Push-Pull 16-QFN (3x3)
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-14065-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14065-1-ND
Comparators 497-14065-1-ND
Comparator General Purpose Push-Pull 16-QFN (3x3)

Comparator General Purpose Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-14065-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14065-6-ND
Comparators 497-14065-6-ND
Comparator General Purpose Push-Pull 16-QFN (3x3)

Comparator General Purpose Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-14065-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14065-2-ND
Comparators 497-14065-2-ND
Comparator General Purpose Push-Pull 16-QFN (3x3)

Comparator General Purpose Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Linear - Linear - Comparators - TS884IQ4T - TS884IQ4T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS884IQ4T
TS884IQ4T
Linear - Linear - Comparators - TS884IQ4T TS884IQ4T
Manufacturer: STMicroelectronics Win Source Part Number: 123902-TS884IQ4T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 16μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123902-TS884IQ4T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 500nA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 78dB CMRR
Propagation Delay (Max): 16μs
Hysteresis: 4.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS884IQ4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS884IQ4T
Integrated Circuits (ICs) - Linear - Comparators TS884IQ4T
IC COMPARATOR 4 GEN PUR 16QFN

IC COMPARATOR 4 GEN PUR 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-14065-1-ND TS884IQ4T TS884IQ4T
Product Name Comparators Linear - Linear - Comparators - TS884IQ4T Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Specs
Supply Voltage Other
Package Type Other; Surface Mount
Operating Current 15 to 48 mA
View Details
Comparators - 150-MCP6577T-E/MSCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details