STMicroelectronics, Inc. Linear - Linear - Comparators - TS881ILT TS881ILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806952-TS881ILT Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Voltage - Supply, Single/Dual (±): 0.85V ~ 5.5V Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Hysteresis: 4.2mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 6mV at 5V Current - Input Bias (Maximum): 10pA Propagation Delay (Maximum): 22μs Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA Part Number Series: TS881
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806952-TS881ILT Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Voltage - Supply, Single/Dual (±): 0.85V ~ 5.5V Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Hysteresis: 4.2mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 6mV at 5V Current - Input Bias (Maximum): 10pA Propagation Delay (Maximum): 22μs Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA Part Number Series: TS881
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS881ILT - TS881ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS881ILT
TS881ILT
Linear - Linear - Comparators - TS881ILT TS881ILT
Manufacturer: STMicroelectronics Win Source Part Number: 806952-TS881ILT Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Voltage - Supply, Single/Dual (±): 0.85V ~ 5.5V Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Hysteresis: 4.2mV Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Voltage - Input Offset (Maximum): 6mV at 5V Current - Input Bias (Maximum): 10pA Propagation Delay (Maximum): 22μs Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA Part Number Series: TS881

Manufacturer: STMicroelectronics
Win Source Part Number: 806952-TS881ILT
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 0.85V ~ 5.5V
Current - Output (Typ): 36mA
CMRR, PSRR (Typ): 78dB CMRR
Hysteresis: 4.2mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 6mV at 5V
Current - Input Bias (Maximum): 10pA
Propagation Delay (Maximum): 22μs
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 500nA
Part Number Series: TS881

Buy Now
Comparators - 497-14339-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14339-6-ND
Comparators 497-14339-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-14339-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14339-1-ND
Comparators 497-14339-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-14339-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14339-2-ND
Comparators 497-14339-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS881ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS881ILT
Integrated Circuits (ICs) - Linear - Comparators TS881ILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS881ILT 497-14339-6-ND TS881ILT
Product Name Linear - Linear - Comparators - TS881ILT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85E - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
7 suppliers
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details