STMicroelectronics, Inc. Linear - Linear - Comparators - TS864IPT TS864IPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035209-TS864IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035209-TS864IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS864IPT - TS864IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS864IPT
TS864IPT
Linear - Linear - Comparators - TS864IPT TS864IPT
Manufacturer: STMicroelectronics Win Source Part Number: 035209-TS864IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035209-TS864IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 497-8134-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8134-1-ND
Comparators 497-8134-1-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Comparators - 497-8134-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8134-2-ND
Comparators 497-8134-2-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Comparators - 497-8134-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8134-6-ND
Comparators 497-8134-6-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS864IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS864IPT
Integrated Circuits (ICs) - Linear - Comparators TS864IPT
IC COMPARATOR 4 GEN PUR 14TSSOP

IC COMPARATOR 4 GEN PUR 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS864IPT 497-8134-1-ND TS864IPT
Product Name Linear - Linear - Comparators - TS864IPT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details