Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP Product overview: TS836-4IPT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS836-4IPT can be used for catalog matching and distributor lookup.
Win Source Part Number: 988753-TS836-4IPT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 20µs Typical Response Time
Voltage - Threshold: 4.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TS836
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TS836-4IPT-ND | 691-TS836-4IPT | 988753-TS836-4IPT | TS836-4IPT | TS836-4IPT | TS836-4IPT |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Threshold | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |