Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 035202-TS831-3IPT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 2.71V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Micropower Voltage Supervisor, 2.55-2.8V Reset, 12uA, 5.5V, TSSOP Product overview: TS831-3IPT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 12uA, 5.5V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 12uA, 5.5V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-3IPT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisory Circuits 2.71V Micropower AL
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor Open Drain or Open Collector 1 Channel 8-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-8127-2-ND | 035202-TS831-3IPT | 691-TS831-3IPT | TS831-3IPT | TS831-3IPT | TS831-3IPT | TS831-3IPT |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - TS831-3IPT | 2.8V 12uA 5.5V TSSOP Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Threshold | 2.71 volts | 2.71 volts | 2.71 volts | 2.71 volts |