Manufacturer: STMicroelectronics
Win Source Part Number: 1274505-TS831-3IDT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 2.71V
Family Name: TS831
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): X5329S8I-2.7; X5329S8IZ-2.7; SiP809C27EUDTTR1;
Introduction Date: March 30, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TS831-3 - VOLTAGE SUPERVISOR
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Micropower Voltage Supervisor, 2.55-2.8V Reset, 12uA, SO, SM Product overview: TS831-3IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 12uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.8V, 12uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-3IDT can be used for catalog matching and distributor lookup.
Supervisory Circuits 2.71V Micropower AL
IC SUPERVISOR 1 CHANNEL 8SO
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SO
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1274505-TS831-3IDT | TS831-3IDT | 497-7681-2-ND | 691-TS831-3IDT | TS831-3IDT | TS831-3IDT | 69AH3081 | TS831-3IDT | TS831-3IDT |
| Product Name | PMIC - PMIC - Supervisors - TS831-3IDT | Supervisors | 2.8V 12uA Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||||
| Type | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SO | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Threshold | 2.71 volts | 2.71 volts | 2.71 volts | 2.71 volts |