Manufacturer: STMicroelectronics
Win Source Part Number: 1114490-TS822AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 60μA
Family Name: TS822
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): SPX4040M-2.5/TR; SPX4040M-L-2.5; SPX4040M-2.5; SPX4040M-L-2.5/TR;
Introduction Date: March 21, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
2.5V Micropower Shunt Voltage Reference Product overview: TS822AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS822AILT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3
IC VREF SHUNT 1% SOT23-3
Voltage References 2.5V microPwr shunt Vltg reference
IC VREF SHUNT 1% SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1114490-TS822AILT | 693-TS822AILT | 497-8125-6-ND | TS822AILT | TS822AILT | TS822AILT |
| Product Name | PMIC - PMIC - Voltage Reference - TS822AILT | 2.5V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 100 ppm/C | 100 ppm/C | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |