STMicroelectronics, Inc. Programmable Timers and Oscillators TS556IN

Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-2301-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-2301-5-ND
Programmable Timers and Oscillators 497-2301-5-ND
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

Buy Now Datasheet
Singapore, Singapore
Dual 2.7MHz 16V DIP Clock and Timing IC
689-TS556IN
Dual 2.7MHz 16V DIP Clock and Timing IC 689-TS556IN
Dual Timer IC, 2.7MHz, 2-16V, DIP, 125°C Product overview: TS556IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IN can be used for catalog matching and distributor lookup.

Dual Timer IC, 2.7MHz, 2-16V, DIP, 125°C Product overview: TS556IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IN can be used for catalog matching and distributor lookup.

Supplier's Site
Programmable Timers and Oscillators - TS556IN - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TS556IN
Programmable Timers and Oscillators TS556IN
IC OSC TIMER DUAL 2.7MHZ 14DIP

IC OSC TIMER DUAL 2.7MHZ 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers
Product Number 497-2301-5-ND 689-TS556IN TS556IN
Product Name Programmable Timers and Oscillators Dual 2.7MHz 16V DIP Clock and Timing IC Programmable Timers and Oscillators
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" Rail/Tube DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Specs
Package Type TSSOP
Features / Standards RoHS
View Details
 - AM9513ADIB - Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers