CMOS TIMER, DUAL, 2.7MHZ, SOIC-14; Frequency:2.7MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 24AC5504 |
| Product Name | Cmos Timer, Dual, 2.7Mhz, Soic-14; Frequency Stmicroelectronics |
| Device Type | Generator |