STMicroelectronics, Inc. Dual 2.7MHz 16V 830mW Clock and Timing IC TS556IDT

Description
Dual Timer IC, 2.7MHz, 2-16V, SO, 830mW, 130uA Product overview: TS556IDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, 830mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, 830mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Timer IC, 2.7MHz, 2-16V, SO, 830mW, 130uA Product overview: TS556IDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, 830mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, 830mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.7MHz 16V 830mW Clock and Timing IC
689-TS556IDT
Dual 2.7MHz 16V 830mW Clock and Timing IC 689-TS556IDT
Dual Timer IC, 2.7MHz, 2-16V, SO, 830mW, 130uA Product overview: TS556IDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, 830mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, 830mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IDT can be used for catalog matching and distributor lookup.

Dual Timer IC, 2.7MHz, 2-16V, SO, 830mW, 130uA Product overview: TS556IDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V, 830mW. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, 830mW, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Programmable Timers and Oscillators - 497-2300-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-2300-2-ND
Programmable Timers and Oscillators 497-2300-2-ND
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IDT
720946-TS556IDT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IDT 720946-TS556IDT
Manufacturer: STMicroelectronics Win Source Part Number: 720946-TS556IDT Packaging: Reel Type: 555 Type, Timer/Oscillator (Dual) Mounting Style: SMD Frequency: 2.7MHz Supply Current: 130μA Categories: Integrated Circuits Supplier Device Package: 14-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TS556 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 16V

Manufacturer: STMicroelectronics
Win Source Part Number: 720946-TS556IDT
Packaging: Reel
Type: 555 Type, Timer/Oscillator (Dual)
Mounting Style: SMD
Frequency: 2.7MHz
Supply Current: 130μA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TS556
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 16V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 689-TS556IDT 497-2300-2-ND 720946-TS556IDT
Product Name Dual 2.7MHz 16V 830mW Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556IDT
Package Type Tape and Reel Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
TLC555 Low Power Timer - TLC555CPWRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers