Texas Instruments TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese TPL5010DDCT

Description
TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese 6-SOT -40 to 125
Request a Quote Datasheet
Description
TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese - TPL5010DDCT - Texas Instruments
Dallas, TX, United States
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese
TPL5010DDCT
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese TPL5010DDCT
TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese 6-SOT -40 to 125

TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese 6-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V Clock and Timing IC
689-TPL5010DDCT
Industrial 5.5V Clock and Timing IC 689-TPL5010DDCT
Timer IC, 1.8-5.5V, 1-Ch, 6-Pin TSOT-23, Industrial Product overview: TPL5010DDCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5010DDCT can be used for catalog matching and distributor lookup.

Timer IC, 1.8-5.5V, 1-Ch, 6-Pin TSOT-23, Industrial Product overview: TPL5010DDCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 5.5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5010DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Watchdog Timers - 9009863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Watchdog Timers
9009863P
Watchdog Timers 9009863P
uPower System Timer w/ Watchdog TSOT23-6

uPower System Timer w/ Watchdog TSOT23-6

Supplier's Site
Watchdog Timers - 9009863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Watchdog Timers
9009863
Watchdog Timers 9009863
uPower System Timer w/ Watchdog TSOT23-6

uPower System Timer w/ Watchdog TSOT23-6

Supplier's Site
Watchdog Timers - 1629880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Watchdog Timers
1629880
Watchdog Timers 1629880
uPower System Timer w/ Watchdog TSOT23-6

uPower System Timer w/ Watchdog TSOT23-6

Supplier's Site
Programmable Timers and Oscillators - 296-38829-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-38829-1-ND
Programmable Timers and Oscillators 296-38829-1-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet
Programmable Timers and Oscillators - 296-38829-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-38829-2-ND
Programmable Timers and Oscillators 296-38829-2-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet
Programmable Timers and Oscillators - 296-38829-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-38829-6-ND
Programmable Timers and Oscillators 296-38829-6-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCT - 1111224-TPL5010DDCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCT
1111224-TPL5010DDCT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCT 1111224-TPL5010DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1111224-TPL5010DDCT Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 1.8 V to 5 V Operating Supply Current: 35nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111224-TPL5010DDCT
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 35nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - TPL5010DDCT - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TPL5010DDCT
Programmable Timers and Oscillators TPL5010DDCT
IC OSC PROG TIMER TSOT23-6

IC OSC PROG TIMER TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number TPL5010DDCT 689-TPL5010DDCT 9009863P 9009863 296-38829-1-ND 1111224-TPL5010DDCT TPL5010DDCT
Product Name TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese Industrial 5.5V Clock and Timing IC Watchdog Timers Watchdog Timers Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCT Programmable Timers and Oscillators
Package Type SOT SOT-23 Sot-23 Surface Mount; SOT-23-6 Thin, TSOT-23-6 Surface Mount; TSOT-23-6 Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

NE555 Single Precision Timer - NE555PWRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CTP/NOPB - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
DP8570A Timer Control Peripheral (TCP) - DP8570AV/NOPB - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers
SE556 Dual Precision Timer - SE556J - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers