STMicroelectronics, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556CN TS556CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114408-TS556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114408-TS556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556CN
1114408-TS556CN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556CN 1114408-TS556CN
Manufacturer: STMicroelectronics Win Source Part Number: 1114408-TS556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 130μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1114408-TS556CN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 130μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial

Buy Now Datasheet
Programmable Timers and Oscillators - 497-7680-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-7680-5-ND
Programmable Timers and Oscillators 497-7680-5-ND
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP

Buy Now Datasheet
Singapore, Singapore
Dual 2.7MHz 16V Clock and Timing IC
689-TS556CN
Dual 2.7MHz 16V Clock and Timing IC 689-TS556CN
Dual CMOS Timer IC, 2.7MHz, 2 Ch, 16V, PDIP Product overview: TS556CN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556CN can be used for catalog matching and distributor lookup.

Dual CMOS Timer IC, 2.7MHz, 2 Ch, 16V, PDIP Product overview: TS556CN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556CN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number 1114408-TS556CN 497-7680-5-ND 689-TS556CN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556CN Programmable Timers and Oscillators Dual 2.7MHz 16V Clock and Timing IC
Package Type DIP; 14-DIP Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
TLC555 Low Power Timer - TLC555CDG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
TSSOP Clock and Timing IC - 728-74HCT9046APW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
6 suppliers